Infineon Technologies IGBT series Insulated gate bipolar transistors

Features and Applications of IGBT series Insulated gate bipolar transistors

The purpose of this article is to briefly illustrate what is possible with Insulated gate bipolar transistors and the features and applications of these transistors manufactured by Infineon Technologies under the IGBT series.

Applications

  • Motor drives
  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
4PS03012S43G30699NOSA1IGBT MODULE STACK A-PS3-10RFQ
FF450R07ME4BOSA1GBT MODULE 650V 450A2663BUY
FF225R65T3E3BPSA1IHV IHM T XHP 3 3-6 5K AG-XHP3K6850BUY
FF900R12ME7PB11BPSA1MEDIUM POWER ECONO2029BUY
FF600R07ME4B11BPSA1MEDIUM POWER ECONO2462BUY
FF300R12ME7B11BPSA1MEDIUM POWER ECONO, AG-ECONOD-742971BUY
FF300R12ME4B11BPSA2MEDIUM POWER ECONO AG-ECONOD-4112147BUY
FF450R12ME4B11BPSA2MEDIUM POWER ECONO AG-ECONOD-4112169BUY
FF300R17ME4B11BPSA1MEDIUM POWER ECONO AG-ECONOD-4112885BUY
FF450R17ME4B11BPSA1MEDIUM POWER ECONO AG-ECONOD-3112261BUY
FP100R12N3T7B11BPSA1LOW POWER ECONO AG-ECONO3B-7112618BUY
FF1800R23IE7BPSA1PP IHM I XHP 1 7KV AG-PRIME3+-7553BUY
FF2400RB12IP7PBPSA1PP IHM I XHP 1 7KV AG-PRIME3+-71544BUY
FF600R12IP4PBPSA1PP IHM I XHP 1 7KV AG-PRIME2-4112900BUY
FS50R06KE3BPSA1LOW POWER ECONO AG-ECONO2B-31148BUY
FF600R12ME4CB11BPSA1MEDIUM POWER ECONO AG-ECONOD-4110RFQ
FF600R12ME4AB11BPSA1MEDIUM POWER ECONO AG-ECONOD-4110RFQ
FF225R65T3E3P4BPMA1IHV IHM T XHP 3 3-6 5K AG-XHP3K60RFQ
FP75R12N3T7B11BPSA1LOW POWER ECONO34BUY
FP150R12N3T7PB11BPSA1LOW POWER ECONO2227BUY
Technical Documents

In this video we introduce the IGBT, or insulated gate bipolar transistor. This can be thought of as a combination of a BJT and a MOSFET. It is useful in power applications.

Semiconductor Devices: The IGBT (Insulated Gate Bipolar Transistor)


IGBTs are a type of power semiconductor device that combines the high input impedance of a MOSFET with the low on-state conduction loss of a bipolar transistor. They are widely used in applications that require high-voltage switching and high current handling capabilities. Infineon's IGBT series provides advanced performance with high efficiency and reliability. These devices are designed to meet the demanding requirements of modern power electronics applications.

Features

The main features of IGBT series Insulated gate bipolar transistors may be summarized as follows:

1. High voltage capability (up to 1700V)

2. High switching frequency

3. Low conduction and switching losses

4. Temperature and short-circuit ruggedness

5. Low gate drive power consumption

6. Built-in protection features

Applications

  • Motor drives (e.g. for electric vehicles, industrial machines, and household appliances)

  • Renewable energy (e.g. solar and wind power systems)

  • Power supplies (e.g. for servers, telecommunications equipment, and medical devices)

  • Transportation (e.g. trains, trams, and hybrid/electric vehicles)

  • Welding equipment

IGBTs are commonly used in motor drives to control the speed and torque of electric motors in applications such as industrial machinery, electric vehicles, and renewable energy systems.IGBTs can be used in high-voltage power transmission systems to regulate power flow and reduce losses.IGBTs are used in solar inverters and wind turbines to convert the DC power generated by solar panels and wind turbines into AC power that can be used by households and businesses.


Frequently Asked Questions

How do Infineon IGBTs compare to other IGBTs on the market?

Infineon IGBTs are highly regarded for their excellent performance, efficiency, and reliability. They are often used in demanding applications where high performance and reliability are critical.

What is the voltage rating of Infineon IGBTs?

Infineon IGBTs are available in a wide range of voltage ratings, from a few hundred volts to over 1,200 volts.

What is the current rating of Infineon IGBTs?

Infineon IGBTs are available in a range of current ratings, from a few amps to over 1,000 amps.